Molex Cable Assy, Crimp Skt-Crimp Skt, 75Mm; Connector To Connector Molex 217470-2121

Description
CABLE ASSY, CRIMP SKT-CRIMP SKT, 75MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Ultra-Fit Crimp Terminal Socket; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:Ultra-Fit OTS 217470 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-CRIMP SKT, 75MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Ultra-Fit Crimp Terminal Socket; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:Ultra-Fit OTS 217470 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Crimp Skt, 75Mm; Connector To Connector Molex - 43AJ6947 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Crimp Skt, 75Mm; Connector To Connector Molex
43AJ6947
Cable Assy, Crimp Skt-Crimp Skt, 75Mm; Connector To Connector Molex 43AJ6947
CABLE ASSY, CRIMP SKT-CRIMP SKT, 75MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Ultra-Fit Crimp Terminal Socket; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:Ultra-Fit OTS 217470 Series RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-CRIMP SKT, 75MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Ultra-Fit Crimp Terminal Socket; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:Ultra-Fit OTS 217470 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AJ6947
Product Name Cable Assy, Crimp Skt-Crimp Skt, 75Mm; Connector To Connector Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Stability Cables - SF-24-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details