Molex Cable, 8P Ultra-Fit Rcpt-Free End, 11.8; Connector To Connector Molex 217466-1082

Description
CABLE, 8P ULTRA-FIT RCPT-FREE END, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE, 8P ULTRA-FIT RCPT-FREE END, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 8P Ultra-Fit Rcpt-Free End, 11.8; Connector To Connector Molex - 36AJ2876 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 8P Ultra-Fit Rcpt-Free End, 11.8; Connector To Connector Molex
36AJ2876
Cable, 8P Ultra-Fit Rcpt-Free End, 11.8; Connector To Connector Molex 36AJ2876
CABLE, 8P ULTRA-FIT RCPT-FREE END, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE, 8P ULTRA-FIT RCPT-FREE END, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36AJ2876
Product Name Cable, 8P Ultra-Fit Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details