Molex Cable, 5P Ultra-Fit Rcpt-Free End, 11.8; Connector To Connector Molex 217466-1052

Description
CABLE, 5P ULTRA-FIT RCPT-FREE END, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE, 5P ULTRA-FIT RCPT-FREE END, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 5P Ultra-Fit Rcpt-Free End, 11.8; Connector To Connector Molex - 36AJ2870 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 5P Ultra-Fit Rcpt-Free End, 11.8; Connector To Connector Molex
36AJ2870
Cable, 5P Ultra-Fit Rcpt-Free End, 11.8; Connector To Connector Molex 36AJ2870
CABLE, 5P ULTRA-FIT RCPT-FREE END, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE, 5P ULTRA-FIT RCPT-FREE END, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:5Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36AJ2870
Product Name Cable, 5P Ultra-Fit Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details