Molex Cable, 4P Ultra-Fit Rcpt-Free End, 23.6; Connector To Connector Molex 217466-1043

Description
CABLE, 4P ULTRA-FIT RCPT-FREE END, 23.6"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
CABLE, 4P ULTRA-FIT RCPT-FREE END, 23.6"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 4P Ultra-Fit Rcpt-Free End, 23.6; Connector To Connector Molex - 36AJ2868 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4P Ultra-Fit Rcpt-Free End, 23.6; Connector To Connector Molex
36AJ2868
Cable, 4P Ultra-Fit Rcpt-Free End, 23.6; Connector To Connector Molex 36AJ2868
CABLE, 4P ULTRA-FIT RCPT-FREE END, 23.6"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE, 4P ULTRA-FIT RCPT-FREE END, 23.6"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36AJ2868
Product Name Cable, 4P Ultra-Fit Rcpt-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
Connector Type HF plug connector
View Details
ZK2000-5151-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details