Molex Cable, 4P Ultra-Fit Rcpt-Free End, 11.8; Connector To Connector Molex 217466-1042

Description
CABLE, 4P ULTRA-FIT RCPT-FREE END, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE, 4P ULTRA-FIT RCPT-FREE END, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 4P Ultra-Fit Rcpt-Free End, 11.8; Connector To Connector Molex - 36AJ2867 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4P Ultra-Fit Rcpt-Free End, 11.8; Connector To Connector Molex
36AJ2867
Cable, 4P Ultra-Fit Rcpt-Free End, 11.8; Connector To Connector Molex 36AJ2867
CABLE, 4P ULTRA-FIT RCPT-FREE END, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE, 4P ULTRA-FIT RCPT-FREE END, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36AJ2867
Product Name Cable, 4P Ultra-Fit Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details