Molex Cable, 4P Ultra-Fit Rcpt-Free End, 5.9; Connector To Connector Molex 217466-1041

Description
CABLE, 4P ULTRA-FIT RCPT-FREE END, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE, 4P ULTRA-FIT RCPT-FREE END, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 4P Ultra-Fit Rcpt-Free End, 5.9; Connector To Connector Molex - 36AJ2866 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4P Ultra-Fit Rcpt-Free End, 5.9; Connector To Connector Molex
36AJ2866
Cable, 4P Ultra-Fit Rcpt-Free End, 5.9; Connector To Connector Molex 36AJ2866
CABLE, 4P ULTRA-FIT RCPT-FREE END, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE, 4P ULTRA-FIT RCPT-FREE END, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36AJ2866
Product Name Cable, 4P Ultra-Fit Rcpt-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details