Molex Cable, 3P Ultra-Fit Rcpt-Free End, 5.9; Connector To Connector Molex 217466-1031

Description
CABLE, 3P ULTRA-FIT RCPT-FREE END, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE, 3P ULTRA-FIT RCPT-FREE END, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3P Ultra-Fit Rcpt-Free End, 5.9; Connector To Connector Molex - 36AJ2863 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3P Ultra-Fit Rcpt-Free End, 5.9; Connector To Connector Molex
36AJ2863
Cable, 3P Ultra-Fit Rcpt-Free End, 5.9; Connector To Connector Molex 36AJ2863
CABLE, 3P ULTRA-FIT RCPT-FREE END, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE, 3P ULTRA-FIT RCPT-FREE END, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36AJ2863
Product Name Cable, 3P Ultra-Fit Rcpt-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details