Molex Rectangular Cable Assemblies 2174651023

Description
2 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)
Request a Quote Datasheet
Description
2 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2174651023-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2174651023-ND
Rectangular Cable Assemblies 900-2174651023-ND
2 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)

2 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2174651023-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3037/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details