Molex Cable, 8P Ultra-Fit Rcpt-Rcpt, 23.6; Connector To Connector Molex 217465-1083

Description
CABLE, 8P ULTRA-FIT RCPT-RCPT, 23.6"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet
Description
CABLE, 8P ULTRA-FIT RCPT-RCPT, 23.6"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 8P Ultra-Fit Rcpt-Rcpt, 23.6; Connector To Connector Molex - 36AJ2859 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 8P Ultra-Fit Rcpt-Rcpt, 23.6; Connector To Connector Molex
36AJ2859
Cable, 8P Ultra-Fit Rcpt-Rcpt, 23.6; Connector To Connector Molex 36AJ2859
CABLE, 8P ULTRA-FIT RCPT-RCPT, 23.6"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE, 8P ULTRA-FIT RCPT-RCPT, 23.6"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:8Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36AJ2859
Product Name Cable, 8P Ultra-Fit Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products