Molex Cable, 8P Ultra-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex 217465-1081

Description
CABLE, 8P ULTRA-FIT RCPT-RCPT, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet
Description
CABLE, 8P ULTRA-FIT RCPT-RCPT, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 8P Ultra-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex - 36AJ2857 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 8P Ultra-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex
36AJ2857
Cable, 8P Ultra-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex 36AJ2857
CABLE, 8P ULTRA-FIT RCPT-RCPT, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE, 8P ULTRA-FIT RCPT-RCPT, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:8Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36AJ2857
Product Name Cable, 8P Ultra-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details