Molex Cable, 5P Ultra-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex 217465-1051

Description
CABLE, 5P ULTRA-FIT RCPT-RCPT, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:5Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet
Description
CABLE, 5P ULTRA-FIT RCPT-RCPT, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:5Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 5P Ultra-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex - 36AJ2851 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 5P Ultra-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex
36AJ2851
Cable, 5P Ultra-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex 36AJ2851
CABLE, 5P ULTRA-FIT RCPT-RCPT, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:5Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE, 5P ULTRA-FIT RCPT-RCPT, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:5Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36AJ2851
Product Name Cable, 5P Ultra-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details