Molex Cable, 4P Ultra-Fit Rcpt-Rcpt, 23.6; Connector To Connector Molex 217465-1043

Description
CABLE, 4P ULTRA-FIT RCPT-RCPT, 23.6"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet
Description
CABLE, 4P ULTRA-FIT RCPT-RCPT, 23.6"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 4P Ultra-Fit Rcpt-Rcpt, 23.6; Connector To Connector Molex - 36AJ2850 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4P Ultra-Fit Rcpt-Rcpt, 23.6; Connector To Connector Molex
36AJ2850
Cable, 4P Ultra-Fit Rcpt-Rcpt, 23.6; Connector To Connector Molex 36AJ2850
CABLE, 4P ULTRA-FIT RCPT-RCPT, 23.6"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE, 4P ULTRA-FIT RCPT-RCPT, 23.6"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:4Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36AJ2850
Product Name Cable, 4P Ultra-Fit Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details