Molex Cable, 4P Ultra-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex 217465-1041

Description
CABLE, 4P ULTRA-FIT RCPT-RCPT, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet
Description
CABLE, 4P ULTRA-FIT RCPT-RCPT, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 4P Ultra-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex - 36AJ2848 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4P Ultra-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex
36AJ2848
Cable, 4P Ultra-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex 36AJ2848
CABLE, 4P ULTRA-FIT RCPT-RCPT, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE, 4P ULTRA-FIT RCPT-RCPT, 5.9"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:4Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36AJ2848
Product Name Cable, 4P Ultra-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Test Cable, RG174/U - SALE-4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 to 2 ft (3.05 to 6.1 dm)
Connector Type BNC
View Details
Cable Assembly - 6014A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Coaxial,PVC jacket,grey,general purpose
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details