Molex Cable, 3P Ultra-Fit Rcpt-Rcpt, 11.8; Connector To Connector Molex 217465-1032

Description
CABLE, 3P ULTRA-FIT RCPT-RCPT, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet
Description
CABLE, 3P ULTRA-FIT RCPT-RCPT, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3P Ultra-Fit Rcpt-Rcpt, 11.8; Connector To Connector Molex - 36AJ2846 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3P Ultra-Fit Rcpt-Rcpt, 11.8; Connector To Connector Molex
36AJ2846
Cable, 3P Ultra-Fit Rcpt-Rcpt, 11.8; Connector To Connector Molex 36AJ2846
CABLE, 3P ULTRA-FIT RCPT-RCPT, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE, 3P ULTRA-FIT RCPT-RCPT, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:3Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36AJ2846
Product Name Cable, 3P Ultra-Fit Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details