Molex Cable, 2P Ultra-Fit Rcpt-Rcpt, 11.8; Connector To Connector Molex 217465-1022

Description
CABLE, 2P ULTRA-FIT RCPT-RCPT, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet
Description
CABLE, 2P ULTRA-FIT RCPT-RCPT, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 2P Ultra-Fit Rcpt-Rcpt, 11.8; Connector To Connector Molex - 36AJ2843 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 2P Ultra-Fit Rcpt-Rcpt, 11.8; Connector To Connector Molex
36AJ2843
Cable, 2P Ultra-Fit Rcpt-Rcpt, 11.8; Connector To Connector Molex 36AJ2843
CABLE, 2P ULTRA-FIT RCPT-RCPT, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE, 2P ULTRA-FIT RCPT-RCPT, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:2Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36AJ2843
Product Name Cable, 2P Ultra-Fit Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
ZK2000-5600-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details