USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Through Hole, Right Angle
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 900-2171840001DKR-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies |
| Category | USB |
| Gender | Female / Jack |
| Mounting | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle |