Molex Usb Conn, 3.2 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Molex 217184-0001

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Usb Conn, 3.2 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Molex - 35AJ1977 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.2 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Molex
35AJ1977
Usb Conn, 3.2 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Molex 35AJ1977
USB CONN, 3.2 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.2; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle RoHS Compliant: Yes

USB CONN, 3.2 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.2; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site
Usb Conn, 3.2 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Molex - 35AJ1964 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.2 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Molex
35AJ1964
Usb Conn, 3.2 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Molex 35AJ1964
USB CONN, 3.2 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.2; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle RoHS Compliant: Yes

USB CONN, 3.2 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.2; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 217184-0001 35AJ1977
Product Name Usb Conn, 3.2 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Molex
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Bulkhead Jack - 190721 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
D-Sub Connector Assemblies - 2262-A54200-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details