CONN RCPT USB2.0 TYP C 24POS SMD
Vertical SMT L6.4 16pos(Type C Rec.)
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Through Hole
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Through Hole
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Through Hole
| ODG (Origin Data Global) | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 2171820001 | 534517 | 900-2171820001CT-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Termination | Solder | ||
| Mounting | Surface Mount, Through Hole | Surface Mount, Through Hole | |
| Voltage Rating | 30 volts | 30 volts | |
| Current Rating | 5.0 amps | 5.0 amps |