Molex Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) 217176-0001

Description
USB-C,TOP-MT SMT IPX5 6P
Request a Quote
Description
USB-C,TOP-MT SMT IPX5 6P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - 217176-0001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
217176-0001
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) 217176-0001
USB-C,TOP-MT SMT IPX5 6P

USB-C,TOP-MT SMT IPX5 6P

Buy Now
Usb Conn, Type C, Rcpt, 6Pos, Smt; Usb Connector Type Molex - 35AJ1957 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, Type C, Rcpt, 6Pos, Smt; Usb Connector Type Molex
35AJ1957
Usb Conn, Type C, Rcpt, 6Pos, Smt; Usb Connector Type Molex 35AJ1957
USB CONN, TYPE C, RCPT, 6POS, SMT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:6Positions ; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle RoHS Compliant: Yes

USB CONN, TYPE C, RCPT, 6POS, SMT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:6Positions; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site
Usb Conn, Type C, Rcpt, 6Pos, Smt; Usb Connector Type Molex - 35AJ1970 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, Type C, Rcpt, 6Pos, Smt; Usb Connector Type Molex
35AJ1970
Usb Conn, Type C, Rcpt, 6Pos, Smt; Usb Connector Type Molex 35AJ1970
USB CONN, TYPE C, RCPT, 6POS, SMT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:6Positions ; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle RoHS Compliant: Yes

USB CONN, TYPE C, RCPT, 6POS, SMT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:6Positions; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 217176-0001 35AJ1957
Product Name Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) Usb Conn, Type C, Rcpt, 6Pos, Smt; Usb Connector Type Molex
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Microusb Type B / Amphenol Communications Solutions - 79AJ7494 - Newark, An Avnet Company
Specs
Connector Type USB
View Details
Terminal Blocks - 39.2215 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers