Molex Rectangular Cable Assemblies 2171590610

Description
6 Position Cable Assembly Rectangular Socket to Cable 3.28' (1.00m)
Request a Quote Datasheet
Description
6 Position Cable Assembly Rectangular Socket to Cable 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2171590610-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2171590610-ND
Rectangular Cable Assemblies 900-2171590610-ND
6 Position Cable Assembly Rectangular Socket to Cable 3.28' (1.00m)

6 Position Cable Assembly Rectangular Socket to Cable 3.28' (1.00m)

Buy Now Datasheet
Cable Assy, 6P Rcpt-Free End, 1M; Connector To Connector Molex - 99AJ5626 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Free End, 1M; Connector To Connector Molex
99AJ5626
Cable Assy, 6P Rcpt-Free End, 1M; Connector To Connector Molex 99AJ5626
CABLE ASSY, 6P RCPT-FREE END, 1M; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-FREE END, 1M; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:6Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2171590610-ND 99AJ5626
Product Name Rectangular Cable Assemblies Cable Assy, 6P Rcpt-Free End, 1M; Connector To Connector Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details