Molex Rectangular Cable Assemblies 2171590520

Description
5 Position Cable Assembly Rectangular Socket to Cable 6.56' (2.00m)
Request a Quote Datasheet
Description
5 Position Cable Assembly Rectangular Socket to Cable 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2171590520-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2171590520-ND
Rectangular Cable Assemblies 900-2171590520-ND
5 Position Cable Assembly Rectangular Socket to Cable 6.56' (2.00m)

5 Position Cable Assembly Rectangular Socket to Cable 6.56' (2.00m)

Buy Now Datasheet
Cable Assy, 5P Rcpt-Free End, 2M; Connector To Connector Molex - 99AJ5622 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Rcpt-Free End, 2M; Connector To Connector Molex
99AJ5622
Cable Assy, 5P Rcpt-Free End, 2M; Connector To Connector Molex 99AJ5622
CABLE ASSY, 5P RCPT-FREE END, 2M; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

CABLE ASSY, 5P RCPT-FREE END, 2M; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:5Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2171590520-ND 99AJ5622
Product Name Rectangular Cable Assemblies Cable Assy, 5P Rcpt-Free End, 2M; Connector To Connector Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Harnessing, Adaptation for ETAS measuring technique, ETK - FETK adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details