Molex Rectangular Cable Assemblies 2171590510

Description
5 Position Cable Assembly Rectangular Socket to Cable 3.28' (1.00m)
Request a Quote Datasheet
Description
5 Position Cable Assembly Rectangular Socket to Cable 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2171590510-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2171590510-ND
Rectangular Cable Assemblies 900-2171590510-ND
5 Position Cable Assembly Rectangular Socket to Cable 3.28' (1.00m)

5 Position Cable Assembly Rectangular Socket to Cable 3.28' (1.00m)

Buy Now Datasheet
Cable Assy, 5P Rcpt-Free End, 1M; Connector To Connector Molex - 99AJ5621 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Rcpt-Free End, 1M; Connector To Connector Molex
99AJ5621
Cable Assy, 5P Rcpt-Free End, 1M; Connector To Connector Molex 99AJ5621
CABLE ASSY, 5P RCPT-FREE END, 1M; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

CABLE ASSY, 5P RCPT-FREE END, 1M; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:5Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2171590510-ND 99AJ5621
Product Name Rectangular Cable Assemblies Cable Assy, 5P Rcpt-Free End, 1M; Connector To Connector Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL2SMQ-SM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details