Molex Rectangular Cable Assemblies 2171590420

Description
4 Position Cable Assembly Rectangular Socket to Cable 6.56' (2.00m)
Request a Quote Datasheet
Description
4 Position Cable Assembly Rectangular Socket to Cable 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 23-2171590420-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
23-2171590420-ND
Rectangular Cable Assemblies 23-2171590420-ND
4 Position Cable Assembly Rectangular Socket to Cable 6.56' (2.00m)

4 Position Cable Assembly Rectangular Socket to Cable 6.56' (2.00m)

Buy Now Datasheet
Cable Assy, 4P Rcpt-Free End, 2M; Connector To Connector Molex - 99AJ5617 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Free End, 2M; Connector To Connector Molex
99AJ5617
Cable Assy, 4P Rcpt-Free End, 2M; Connector To Connector Molex 99AJ5617
CABLE ASSY, 4P RCPT-FREE END, 2M; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

CABLE ASSY, 4P RCPT-FREE END, 2M; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 23-2171590420-ND 99AJ5617
Product Name Rectangular Cable Assemblies Cable Assy, 4P Rcpt-Free End, 2M; Connector To Connector Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details