Molex Rectangular Cable Assemblies 2171590210

Description
2 Position Cable Assembly Rectangular Socket to Cable 3.28' (1.00m)
Request a Quote Datasheet
Description
2 Position Cable Assembly Rectangular Socket to Cable 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2171590210-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2171590210-ND
Rectangular Cable Assemblies 900-2171590210-ND
2 Position Cable Assembly Rectangular Socket to Cable 3.28' (1.00m)

2 Position Cable Assembly Rectangular Socket to Cable 3.28' (1.00m)

Buy Now Datasheet
Cable Assy, 2P Rcpt-Free End, 1M; Connector To Connector Molex - 99AJ5606 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Free End, 1M; Connector To Connector Molex
99AJ5606
Cable Assy, 2P Rcpt-Free End, 1M; Connector To Connector Molex 99AJ5606
CABLE ASSY, 2P RCPT-FREE END, 1M; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-FREE END, 1M; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2171590210-ND 99AJ5606
Product Name Rectangular Cable Assemblies Cable Assy, 2P Rcpt-Free End, 1M; Connector To Connector Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details