Molex Connectors Crimp Housings, Series Mating PCB Headers 217064-0071

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Housings, Series Mating PCB Headers - 217064-0071 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
217064-0071
Connectors Crimp Housings, Series Mating PCB Headers 217064-0071
WTB RA SMT HDR,2.0MM,7CKT BLK.SnBi,MICRO-ONE

WTB RA SMT HDR,2.0MM,7CKT BLK.SnBi,MICRO-ONE

Buy Now
Conn, R/a Header, 7Pos, 1Row, 2Mm; Connector Systems Molex - 28AJ5276 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 7Pos, 1Row, 2Mm; Connector Systems Molex
28AJ5276
Conn, R/a Header, 7Pos, 1Row, 2Mm; Connector Systems Molex 28AJ5276
CONN, R/A HEADER, 7POS, 1ROW, 2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-One 217064 Series RoHS Compliant: Yes

CONN, R/A HEADER, 7POS, 1ROW, 2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-One 217064 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 217064-0071 217064-0071 28AJ5276
Product Name Connectors Crimp Housings, Series Mating PCB Headers Conn, R/a Header, 7Pos, 1Row, 2Mm; Connector Systems Molex
Connector Type Micro Connector and Nano Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers