Molex Conn, R/a Header, 4Pos, 1Row, 2Mm; Connector Systems Molex 217064-0041

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Conn, R/a Header, 4Pos, 1Row, 2Mm; Connector Systems Molex - 28AJ5273 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 4Pos, 1Row, 2Mm; Connector Systems Molex
28AJ5273
Conn, R/a Header, 4Pos, 1Row, 2Mm; Connector Systems Molex 28AJ5273
CONN, R/A HEADER, 4POS, 1ROW, 2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-One 217064 Series RoHS Compliant: Yes

CONN, R/A HEADER, 4POS, 1ROW, 2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-One 217064 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 217064-0041 28AJ5273
Product Name Conn, R/a Header, 4Pos, 1Row, 2Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details