Molex Connectors Crimp Housings, Series Mating PCB Headers 217064-0021

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Housings, Series Mating PCB Headers - 217064-0021 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
217064-0021
Connectors Crimp Housings, Series Mating PCB Headers 217064-0021
WTB RA SMT HDR,2.0MM,2CKT BLK.SnBi,MICRO-ONE

WTB RA SMT HDR,2.0MM,2CKT BLK.SnBi,MICRO-ONE

Buy Now
Conn, R/a Header, 2Pos, 1Row, 2Mm; Connector Systems Molex - 28AJ5271 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 2Pos, 1Row, 2Mm; Connector Systems Molex
28AJ5271
Conn, R/a Header, 2Pos, 1Row, 2Mm; Connector Systems Molex 28AJ5271
CONN, R/A HEADER, 2POS, 1ROW, 2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-One 217064 Series RoHS Compliant: Yes

CONN, R/A HEADER, 2POS, 1ROW, 2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-One 217064 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 217064-0021 217064-0021 28AJ5271
Product Name Connectors Crimp Housings, Series Mating PCB Headers Conn, R/a Header, 2Pos, 1Row, 2Mm; Connector Systems Molex
Connector Type Micro Connector and Nano Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1320 - Powell Electronics, Inc.
Anderson Power Products
View Details
5 suppliers
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details