Molex Connectors Crimp Housings, Series Mating PCB Headers 217063-0027

Description
WTB VRT SMT HDR,2.0MM,2CKT BLK.SnBi,MICRO-ONE
Request a Quote Datasheet
Description
WTB VRT SMT HDR,2.0MM,2CKT BLK.SnBi,MICRO-ONE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Series Mating PCB Headers - 217063-0027 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
217063-0027
Connectors Crimp Housings, Series Mating PCB Headers 217063-0027
WTB VRT SMT HDR,2.0MM,2CKT BLK.SnBi,MICRO-ONE

WTB VRT SMT HDR,2.0MM,2CKT BLK.SnBi,MICRO-ONE

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Conn, Header, 2Pos, 1Row, 2Mm; Connector Systems Molex - 28AJ5264 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 2Pos, 1Row, 2Mm; Connector Systems Molex
28AJ5264
Conn, Header, 2Pos, 1Row, 2Mm; Connector Systems Molex 28AJ5264
CONN, HEADER, 2POS, 1ROW, 2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-One 217063 Series RoHS Compliant: Yes

CONN, HEADER, 2POS, 1ROW, 2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-One 217063 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 217063-0027 217063-0027 28AJ5264
Product Name Connectors Crimp Housings, Series Mating PCB Headers Conn, Header, 2Pos, 1Row, 2Mm; Connector Systems Molex
Connector Type Micro Connector and Nano Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details