CONN RCP USB2.0 TYP C 24P SMD RA Product overview: 2169900002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2169900002 can be used for catalog matching and distributor lookup.
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle; Through Hole
Manufacturer: Molex
Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Series: 216990
Connector Type: USB-C (USB TYPE-C)
Number of Contacts: 24 (16+8 Dummy)
Gender: Receptacle
Mounting Feature: Horizontal, Mid Mount
Mounting Type: Surface Mount, Right Angle; Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Specifications: USB 2.0
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 312-2169900002 | 900-2169900002CT-ND | |
| Product Name | SMD Electronic Connector | USB, DVI, HDMI Connector Assemblies | Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies |
| Termination | Solder | ||
| Category | USB | ||
| Gender | Female / Jack | ||
| Mounting | Surface Mount, Right Angle; Through Hole | Surface Mount, Right Angle; Through Hole |