Molex Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt Rohs Compliant Molex 216990-0002

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt Rohs Compliant Molex - 38AJ4856 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt Rohs Compliant Molex
38AJ4856
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt Rohs Compliant Molex 38AJ4856
USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT ROHS COMPLIANT: YES

USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT ROHS COMPLIANT: YES

Supplier's Site
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Molex - 35AJ1967 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Molex
35AJ1967
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Molex 35AJ1967
USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Molex - 35AJ1954 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Molex
35AJ1954
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Molex 35AJ1954
USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 216990-0002 38AJ4856 35AJ1967
Product Name Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt Rohs Compliant Molex Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Molex
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Multi-pin plug socket - NECA-S1G9-P9-MP1 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 22 to 26 volts
View Details