Molex Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) 216990-0001

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - 216990-0001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
216990-0001
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) 216990-0001
USB-C,MID-MT RCPT,SMT,16P CTR HT 0.52mm

USB-C,MID-MT RCPT,SMT,16P CTR HT 0.52mm

Buy Now
Connectors - 216990-0001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
216990-0001
Connectors 216990-0001
USB Connectors Mid-Mnt SMT CH-0.52 16Ckt Type C Rec.

USB Connectors Mid-Mnt SMT CH-0.52 16Ckt Type C Rec.

Supplier's Site Datasheet
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Molex - 35AJ1966 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Molex
35AJ1966
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Molex 35AJ1966
USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt Rohs Compliant Molex - 38AJ4855 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt Rohs Compliant Molex
38AJ4855
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt Rohs Compliant Molex 38AJ4855
USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT ROHS COMPLIANT: YES

USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT ROHS COMPLIANT: YES

Supplier's Site
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Molex - 35AJ1953 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Molex
35AJ1953
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Molex 35AJ1953
USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 216990-0001 216990-0001 216990-0001 35AJ1966 38AJ4855
Product Name Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) Connectors Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Molex Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt Rohs Compliant Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products