Manufacturer: Molex
Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Series: 216989
Connector Type: USB-C (USB TYPE-C)
Termination: Solder
Package: Tape & Reel (TR) Cut Tape (CT)
Number of Contacts: 24 (14+10 Dummy)
Gender: Receptacle
Mounting Feature: Vertical, Flag
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (14+10 Dummy) Position Through Hole, Right Angle
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (14+10 Dummy) Position Through Hole, Right Angle
CONN RCPT USB2.0 TYPE C 24POS RA Product overview: 2169890001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2169890001 can be used for catalog matching and distributor lookup.
CONN RCPT USB2.0 TYPE C 24POS RA
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 900-2169890001TR-ND | 323566 | 312-2169890001 | 2169890001 | |
| Product Name | Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies | USB Connectors | Electronic Connector | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | USB | |||
| Termination | Solder | Solder | Solder | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Category | USB | ||||
| Gender | Female / Jack | Female / Jack |