USB-C UPRIGHT DIP RCPT,14P
Connector
USB CONN, 2.0 TYPE C, RCPT, 14POS, THT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:14Position
USB CONN, 2.0 TYPE C, RCPT, 14POS, THT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:14Position
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 216989-0001 | 216989-0001 | 35AJ1952 |
| Product Name | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | Usb Conn, 2.0 Type C, Rcpt, 14Pos, Tht; Usb Connector Type Molex | |
| Gender | Female / Jack |