Molex 8MM SW1 PRESS-FIT MALE PIN 216939-0001

Description
8MM SW1 PRESS-FIT MALE PIN
Request a Quote
Description
8MM SW1 PRESS-FIT MALE PIN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8MM SW1 PRESS-FIT MALE PIN - 216939-0001 - Heilind Electronics, Inc.
Wilmington, MA, United States
8MM SW1 PRESS-FIT MALE PIN
216939-0001
8MM SW1 PRESS-FIT MALE PIN 216939-0001
8MM SW1 PRESS-FIT MALE PIN

8MM SW1 PRESS-FIT MALE PIN

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Industrial Pins
Product Number 216939-0001
Product Name 8MM SW1 PRESS-FIT MALE PIN
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Spring Pins - ASME B18.8.4M Pins - SPIROL
Specs
Pin Type Roll
Bulk/Assorted Package Bulk
Design Units Metric
View Details
Clamping Pin - QCPCS-M / QCPCSF-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2362 to 0.3150 inch (6 to 8 mm)
View Details
10 and 12 in. Size Safety Pin (Type B)|Master File - SLB-SP1000 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 10 to 12 inch (254 to 305 mm)
View Details