Molex Cable Assy, 2Pos Rcpt-Free End, 2M; Connector To Connector Molex 216759-2025

Description
CABLE ASSY, 2POS RCPT-FREE END, 2M; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:11mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2POS RCPT-FREE END, 2M; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:11mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2Pos Rcpt-Free End, 2M; Connector To Connector Molex - 50AJ9607 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Rcpt-Free End, 2M; Connector To Connector Molex
50AJ9607
Cable Assy, 2Pos Rcpt-Free End, 2M; Connector To Connector Molex 50AJ9607
CABLE ASSY, 2POS RCPT-FREE END, 2M; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:11mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

CABLE ASSY, 2POS RCPT-FREE END, 2M; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:11mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AJ9607
Product Name Cable Assy, 2Pos Rcpt-Free End, 2M; Connector To Connector Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details