Molex Mezzanine Conn, Plug, 50Pos, 2Row; Mezzanine Connector Type Molex 216701-0509

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mezzanine Conn, Plug, 50Pos, 2Row; Mezzanine Connector Type Molex - 61AK2869 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Plug, 50Pos, 2Row; Mezzanine Connector Type Molex
61AK2869
Mezzanine Conn, Plug, 50Pos, 2Row; Mezzanine Connector Type Molex 61AK2869
MEZZANINE CONN, PLUG, 50POS, 2ROW; Mezzanine Connector Type:Plug; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

MEZZANINE CONN, PLUG, 50POS, 2ROW; Mezzanine Connector Type:Plug; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 216701-0509 61AK2869
Product Name Mezzanine Conn, Plug, 50Pos, 2Row; Mezzanine Connector Type Molex
Mounting Surface Mount Straight
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details