Molex Mezzanine Conn, Plug, 20Pos, 2Row; Mezzanine Connector Type Molex 216701-0209

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mezzanine Conn, Plug, 20Pos, 2Row; Mezzanine Connector Type Molex - 61AK2867 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Plug, 20Pos, 2Row; Mezzanine Connector Type Molex
61AK2867
Mezzanine Conn, Plug, 20Pos, 2Row; Mezzanine Connector Type Molex 61AK2867
MEZZANINE CONN, PLUG, 20POS, 2ROW; Mezzanine Connector Type:Plug; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

MEZZANINE CONN, PLUG, 20POS, 2ROW; Mezzanine Connector Type:Plug; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 216701-0209 61AK2867
Product Name Mezzanine Conn, Plug, 20Pos, 2Row; Mezzanine Connector Type Molex
Mounting Surface Mount Straight
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
TNC Female Bulkhead Receptacle - SALE-9316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details