Molex Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) 216700-0409

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 216700 Number of Positions: 40 Pitch: 0.014" (0.35mm) Features: Solder Retention Connector Type: Plug, Center Strip Contacts Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 216700 Number of Positions: 40 Pitch: 0.014" (0.35mm) Features: Solder Retention Connector Type: Plug, Center Strip Contacts Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 216700 Number of Positions: 40 Pitch: 0.014" (0.35mm) Features: Solder Retention Connector Type: Plug, Center Strip Contacts Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Series: SlimStack 216700
Number of Positions: 40
Pitch: 0.014" (0.35mm)
Features: Solder Retention
Connector Type: Plug, Center Strip Contacts
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Mezzanine Conn, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Molex - 61AK2864 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Molex
61AK2864
Mezzanine Conn, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Molex 61AK2864
MEZZANINE CONN, RCPT, 40POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

MEZZANINE CONN, RCPT, 40POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 61AK2864
Product Name Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Molex
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-109-605-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers