Molex Wtb Cable, 3P Squba Plug-Free End, 23.6; Connector To Connector Molex 216623-1033

Description
WTB CABLE, 3P SQUBA PLUG-FREE END, 23.6"; Connector to Connector:Squba Plug to Free End; No. of Positions:3Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 3P SQUBA PLUG-FREE END, 23.6"; Connector to Connector:Squba Plug to Free End; No. of Positions:3Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 3P Squba Plug-Free End, 23.6; Connector To Connector Molex - 88AH3298 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 3P Squba Plug-Free End, 23.6; Connector To Connector Molex
88AH3298
Wtb Cable, 3P Squba Plug-Free End, 23.6; Connector To Connector Molex 88AH3298
WTB CABLE, 3P SQUBA PLUG-FREE END, 23.6"; Connector to Connector:Squba Plug to Free End; No. of Positions:3Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 3P SQUBA PLUG-FREE END, 23.6"; Connector to Connector:Squba Plug to Free End; No. of Positions:3Positions; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3298
Product Name Wtb Cable, 3P Squba Plug-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details