Molex Wtb Cable, 3P Squba Plug-Free End, 11.8; Connector To Connector Molex 216623-1032

Description
WTB CABLE, 3P SQUBA PLUG-FREE END, 11.8"; Connector to Connector:Squba Plug to Free End; No. of Positions:3Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 3P SQUBA PLUG-FREE END, 11.8"; Connector to Connector:Squba Plug to Free End; No. of Positions:3Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 3P Squba Plug-Free End, 11.8; Connector To Connector Molex - 88AH3297 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 3P Squba Plug-Free End, 11.8; Connector To Connector Molex
88AH3297
Wtb Cable, 3P Squba Plug-Free End, 11.8; Connector To Connector Molex 88AH3297
WTB CABLE, 3P SQUBA PLUG-FREE END, 11.8"; Connector to Connector:Squba Plug to Free End; No. of Positions:3Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CABLE, 3P SQUBA PLUG-FREE END, 11.8"; Connector to Connector:Squba Plug to Free End; No. of Positions:3Positions; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3297
Product Name Wtb Cable, 3P Squba Plug-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details