Molex Wtb Cable, 3P Squba Plug-Free End, 5.9; Connector To Connector Molex 216623-1031

Description
WTB CABLE, 3P SQUBA PLUG-FREE END, 5.9"; Connector to Connector:Squba Plug to Free End; No. of Positions:3Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 3P SQUBA PLUG-FREE END, 5.9"; Connector to Connector:Squba Plug to Free End; No. of Positions:3Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 3P Squba Plug-Free End, 5.9; Connector To Connector Molex - 88AH3296 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 3P Squba Plug-Free End, 5.9; Connector To Connector Molex
88AH3296
Wtb Cable, 3P Squba Plug-Free End, 5.9; Connector To Connector Molex 88AH3296
WTB CABLE, 3P SQUBA PLUG-FREE END, 5.9"; Connector to Connector:Squba Plug to Free End; No. of Positions:3Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, 3P SQUBA PLUG-FREE END, 5.9"; Connector to Connector:Squba Plug to Free End; No. of Positions:3Positions; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3296
Product Name Wtb Cable, 3P Squba Plug-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details