Molex Wtb Cable, 2P Squba Plug-Free End, 23.6; Connector To Connector Molex 216623-1023

Description
WTB CABLE, 2P SQUBA PLUG-FREE END, 23.6"; Connector to Connector:Squba Plug to Free End; No. of Positions:2Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2P SQUBA PLUG-FREE END, 23.6"; Connector to Connector:Squba Plug to Free End; No. of Positions:2Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2P Squba Plug-Free End, 23.6; Connector To Connector Molex - 88AH3295 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2P Squba Plug-Free End, 23.6; Connector To Connector Molex
88AH3295
Wtb Cable, 2P Squba Plug-Free End, 23.6; Connector To Connector Molex 88AH3295
WTB CABLE, 2P SQUBA PLUG-FREE END, 23.6"; Connector to Connector:Squba Plug to Free End; No. of Positions:2Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 2P SQUBA PLUG-FREE END, 23.6"; Connector to Connector:Squba Plug to Free End; No. of Positions:2Positions; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3295
Product Name Wtb Cable, 2P Squba Plug-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details