Molex Wtb Cable, 2P Squba Plug-Free End, 11.8; Connector To Connector Molex 216623-1022

Description
WTB CABLE, 2P SQUBA PLUG-FREE END, 11.8"; Connector to Connector:Squba Plug to Free End; No. of Positions:2Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2P SQUBA PLUG-FREE END, 11.8"; Connector to Connector:Squba Plug to Free End; No. of Positions:2Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2P Squba Plug-Free End, 11.8; Connector To Connector Molex - 88AH3294 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2P Squba Plug-Free End, 11.8; Connector To Connector Molex
88AH3294
Wtb Cable, 2P Squba Plug-Free End, 11.8; Connector To Connector Molex 88AH3294
WTB CABLE, 2P SQUBA PLUG-FREE END, 11.8"; Connector to Connector:Squba Plug to Free End; No. of Positions:2Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CABLE, 2P SQUBA PLUG-FREE END, 11.8"; Connector to Connector:Squba Plug to Free End; No. of Positions:2Positions; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3294
Product Name Wtb Cable, 2P Squba Plug-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD12005F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Power, Line Cables and Extension Cords - Q992-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type IEC 320-C13
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details