Molex Wtb Cable, 2P Squba Plug-Plug, 23.6; Connector To Connector Molex 216622-1023

Description
WTB CABLE, 2P SQUBA PLUG-PLUG, 23.6"; Connector to Connector:Squba Plug to Squba Plug; No. of Positions:2Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2P SQUBA PLUG-PLUG, 23.6"; Connector to Connector:Squba Plug to Squba Plug; No. of Positions:2Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2P Squba Plug-Plug, 23.6; Connector To Connector Molex - 88AH3286 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2P Squba Plug-Plug, 23.6; Connector To Connector Molex
88AH3286
Wtb Cable, 2P Squba Plug-Plug, 23.6; Connector To Connector Molex 88AH3286
WTB CABLE, 2P SQUBA PLUG-PLUG, 23.6"; Connector to Connector:Squba Plug to Squba Plug; No. of Positions:2Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 2P SQUBA PLUG-PLUG, 23.6"; Connector to Connector:Squba Plug to Squba Plug; No. of Positions:2Positions; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3286
Product Name Wtb Cable, 2P Squba Plug-Plug, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details