Molex Wtb Cable, 4P Squba Rcpt-Free End, 23.6; Connector To Connector Molex 216621-1043

Description
WTB CABLE, 4P SQUBA RCPT-FREE END, 23.6"; Connector to Connector:Squba Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 4P SQUBA RCPT-FREE END, 23.6"; Connector to Connector:Squba Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 4P Squba Rcpt-Free End, 23.6; Connector To Connector Molex - 88AH3283 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 4P Squba Rcpt-Free End, 23.6; Connector To Connector Molex
88AH3283
Wtb Cable, 4P Squba Rcpt-Free End, 23.6; Connector To Connector Molex 88AH3283
WTB CABLE, 4P SQUBA RCPT-FREE END, 23.6"; Connector to Connector:Squba Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 4P SQUBA RCPT-FREE END, 23.6"; Connector to Connector:Squba Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3283
Product Name Wtb Cable, 4P Squba Rcpt-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details