Molex Wtb Cable, 3P Squba Rcpt-Free End, 23.6; Connector To Connector Molex 216621-1033

Description
WTB CABLE, 3P SQUBA RCPT-FREE END, 23.6"; Connector to Connector:Squba Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 3P SQUBA RCPT-FREE END, 23.6"; Connector to Connector:Squba Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 3P Squba Rcpt-Free End, 23.6; Connector To Connector Molex - 88AH3280 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 3P Squba Rcpt-Free End, 23.6; Connector To Connector Molex
88AH3280
Wtb Cable, 3P Squba Rcpt-Free End, 23.6; Connector To Connector Molex 88AH3280
WTB CABLE, 3P SQUBA RCPT-FREE END, 23.6"; Connector to Connector:Squba Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 3P SQUBA RCPT-FREE END, 23.6"; Connector to Connector:Squba Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3280
Product Name Wtb Cable, 3P Squba Rcpt-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details