Molex Wtb Cable, 4P Squba Rcpt-Rcpt, 11.8; Connector To Connector Molex 216620-1042

Description
WTB CABLE, 4P SQUBA RCPT-RCPT, 11.8"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:4Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 4P SQUBA RCPT-RCPT, 11.8"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:4Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 4P Squba Rcpt-Rcpt, 11.8; Connector To Connector Molex - 88AH3273 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 4P Squba Rcpt-Rcpt, 11.8; Connector To Connector Molex
88AH3273
Wtb Cable, 4P Squba Rcpt-Rcpt, 11.8; Connector To Connector Molex 88AH3273
WTB CABLE, 4P SQUBA RCPT-RCPT, 11.8"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:4Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CABLE, 4P SQUBA RCPT-RCPT, 11.8"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:4Positions; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3273
Product Name Wtb Cable, 4P Squba Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details