Molex Wtb Cable, 3P Squba Rcpt-Rcpt, 11.8; Connector To Connector Molex 216620-1032

Description
WTB CABLE, 3P SQUBA RCPT-RCPT, 11.8"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:3Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Description
WTB CABLE, 3P SQUBA RCPT-RCPT, 11.8"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:3Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wtb Cable, 3P Squba Rcpt-Rcpt, 11.8" is a dual-ended connector assembly featuring Squba 3.6 female connectors. It has a cable length of 300mm and is designed for wire-to-wire applications, suitable for both power and signal transmission. The assembly consists of three circuits with a connector pitch of 3.6mm and is constructed with a black nylon resin. The connectors are made from copper alloy with matte tin plating, ensuring durability and reliable electrical performance. This product supports a maximum current of 14.0A and a voltage of up to 600V. It is compliant with RoHS standards, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Wtb Cable, 3P Squba Rcpt-Rcpt, 11.8" is a dual-ended connector assembly featuring Squba 3.6 female connectors. It has a cable length of 300mm and is designed for wire-to-wire applications, suitable for both power and signal transmission. The assembly consists of three circuits with a connector pitch of 3.6mm and is constructed with a black nylon resin. The connectors are made from copper alloy with matte tin plating, ensuring durability and reliable electrical performance. This product supports a maximum current of 14.0A and a voltage of up to 600V. It is compliant with RoHS standards, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 3P Squba Rcpt-Rcpt, 11.8; Connector To Connector Molex - 88AH3270 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 3P Squba Rcpt-Rcpt, 11.8; Connector To Connector Molex
88AH3270
Wtb Cable, 3P Squba Rcpt-Rcpt, 11.8; Connector To Connector Molex 88AH3270
WTB CABLE, 3P SQUBA RCPT-RCPT, 11.8"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:3Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CABLE, 3P SQUBA RCPT-RCPT, 11.8"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:3Positions; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3270
Product Name Wtb Cable, 3P Squba Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3532-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Cable Assembly - 493-06151921-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details