Molex Wtb Cable, 2P Squba Rcpt-Rcpt, 23.6; Connector To Connector Molex 216620-1023

Description
WTB CABLE, 2P SQUBA RCPT-RCPT, 23.6"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:2Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2P SQUBA RCPT-RCPT, 23.6"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:2Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2P Squba Rcpt-Rcpt, 23.6; Connector To Connector Molex - 88AH3268 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2P Squba Rcpt-Rcpt, 23.6; Connector To Connector Molex
88AH3268
Wtb Cable, 2P Squba Rcpt-Rcpt, 23.6; Connector To Connector Molex 88AH3268
WTB CABLE, 2P SQUBA RCPT-RCPT, 23.6"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:2Positions ; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 2P SQUBA RCPT-RCPT, 23.6"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:2Positions; Connector Pitch:3.6mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3268
Product Name Wtb Cable, 2P Squba Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details