5G/WiFi/GPS MULTI HUB ANTENNA
RF ANTENNA, LINEAR, 4.4GHZ TO 5GHZ; Antenna Type:Combo; Frequency Min:4.4GHz; Frequency Max:5GHz; Antenna Mounting:Adhesive; Gain:3.76dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear;
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 216589-1000 | 37AJ2340 |
| Product Name | 5G/WiFi/GPS MULTI HUB ANTENNA | Rf Antenna, Linear, 4.4Ghz To 5Ghz; Antenna Type Molex |
| Primary Frequency Range | 4400.0 to 5000.0 MHz |